Rochester Electronics Embedded - Embedded - Microprocessors - Z0843006VSC Z0843006VSC

Description
Manufacturer: Zilog Win Source Part Number: 904181-Z0843006VSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 6.17MHz 44-PLCC (16.51x16.51) Core Processor: Z80 Speed: 6.17MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.51x16.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904181-Z0843006VSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 6.17MHz 44-PLCC (16.51x16.51) Core Processor: Z80 Speed: 6.17MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.51x16.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z0843006VSC - 904181-Z0843006VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z0843006VSC
904181-Z0843006VSC
Embedded - Embedded - Microprocessors - Z0843006VSC 904181-Z0843006VSC
Manufacturer: Zilog Win Source Part Number: 904181-Z0843006VSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 6.17MHz 44-PLCC (16.51x16.51) Core Processor: Z80 Speed: 6.17MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.51x16.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Zilog
Win Source Part Number: 904181-Z0843006VSC
Series: Z80
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 6.17MHz 44-PLCC (16.51x16.51)
Core Processor: Z80
Speed: 6.17MHz
Package: Tube
Package: 44-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.51x16.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microprocessors - Z0843006VSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
Z0843006VSC
Embedded - Microprocessors Z0843006VSC
IC 6MHZ Z80 NMOS CTC 44-PLCC

IC 6MHZ Z80 NMOS CTC 44-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 904181-Z0843006VSC Z0843006VSC
Product Name Embedded - Embedded - Microprocessors - Z0843006VSC Embedded - Microprocessors
Package Type PLCC; Other; 44-PLCC (16.51x16.51)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBCA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details