Rochester Electronics Embedded - Embedded - Microprocessors - Z0840008PSC Z0840008PSC

Description
Manufacturer: Zilog Win Source Part Number: 939911-Z0840008PSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP Core Processor: Z80 Speed: 8MHz Package: Tube Package: 40-CDIP (0.600", 15.24mm) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939911-Z0840008PSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP Core Processor: Z80 Speed: 8MHz Package: Tube Package: 40-CDIP (0.600", 15.24mm) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z0840008PSC - 939911-Z0840008PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z0840008PSC
939911-Z0840008PSC
Embedded - Embedded - Microprocessors - Z0840008PSC 939911-Z0840008PSC
Manufacturer: Zilog Win Source Part Number: 939911-Z0840008PSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP Core Processor: Z80 Speed: 8MHz Package: Tube Package: 40-CDIP (0.600", 15.24mm) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939911-Z0840008PSC
Series: Z80
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP
Core Processor: Z80
Speed: 8MHz
Package: Tube
Package: 40-CDIP (0.600", 15.24mm)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - Z0840008PSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
Z0840008PSC
Embedded - Microprocessors Z0840008PSC
IC 8MHZ Z80 NMOS CPU 40-DIP

IC 8MHZ Z80 NMOS CPU 40-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 939911-Z0840008PSC Z0840008PSC
Product Name Embedded - Embedded - Microprocessors - Z0840008PSC Embedded - Microprocessors
Package Type DIP; Other; 40-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded - Microprocessors - 25PPC440GX-3CA500C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 440GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 1020E (2M Cache, 2.20 GHz) - 1020E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2200 MHz
View Details