Rochester Electronics Embedded - Embedded - Microcontrollers - YW87C196KC20 YW87C196KC20

Description
Manufacturer: Intel Win Source Part Number: 904171-YW87C196KC20 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) OTP Core Processor: MCS 96 Speed: 20MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 904171-YW87C196KC20 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) OTP Core Processor: MCS 96 Speed: 20MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - YW87C196KC20 - 904171-YW87C196KC20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - YW87C196KC20
904171-YW87C196KC20
Embedded - Embedded - Microcontrollers - YW87C196KC20 904171-YW87C196KC20
Manufacturer: Intel Win Source Part Number: 904171-YW87C196KC20 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) OTP Core Processor: MCS 96 Speed: 20MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 904171-YW87C196KC20
Series: 87C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) OTP
Core Processor: MCS 96
Speed: 20MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microcontrollers - YW87C196KC20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
YW87C196KC20
Embedded - Microcontrollers YW87C196KC20
IC MCU 16BIT 16KB OTP

IC MCU 16BIT 16KB OTP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904171-YW87C196KC20 YW87C196KC20
Product Name Embedded - Embedded - Microcontrollers - YW87C196KC20 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 16 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers