Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - XTR104AU XTR104AU

Description
Manufacturer: Burr Brown Win Source Part Number: 904134-XTR104AU Operating Temperature Range: -40°C ~ 125°C Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 904134-XTR104AU Operating Temperature Range: -40°C ~ 125°C Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR104AU - 904134-XTR104AU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR104AU
904134-XTR104AU
Interface - Interface - Sensor and Detector Interfaces - XTR104AU 904134-XTR104AU
Manufacturer: Burr Brown Win Source Part Number: 904134-XTR104AU Operating Temperature Range: -40°C ~ 125°C Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 48 HTSUS: 8542.39.0001

Manufacturer: Burr Brown
Win Source Part Number: 904134-XTR104AU
Operating Temperature Range: -40°C ~ 125°C
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 48
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR104AU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR104AU
Interface - Sensor and Detector Interfaces XTR104AU
INSTRUMENTATION AMPLIFIER

INSTRUMENTATION AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 904134-XTR104AU XTR104AU
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR104AU Interface - Sensor and Detector Interfaces
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers