Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V564DIV

Description
QUAD UART WITH 32-BYTE FIFO
Datasheet
Description
QUAD UART WITH 32-BYTE FIFO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564DIV - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16V564DIV
Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V564DIV
QUAD UART WITH 32-BYTE FIFO

QUAD UART WITH 32-BYTE FIFO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR16V564DIV
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 100314W-QMLV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20706UA1KFFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details