Rochester Electronics Interface - Drivers, Receivers, Transceivers 100314W-QMLV

Description
100314 - LINE RECEIVER, 5 FUNC,
Datasheet
Description
100314 - LINE RECEIVER, 5 FUNC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 100314W-QMLV - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
100314W-QMLV
Interface - Drivers, Receivers, Transceivers 100314W-QMLV
100314 - LINE RECEIVER, 5 FUNC,

100314 - LINE RECEIVER, 5 FUNC,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 100314W-QMLV
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32261-C-GM2R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details