XR16L2552IM -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
Rochester Electronics
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L2552IM
Description
DUART WITH FIFO
-
Lingto Electronic Limited
Datasheet
Description
DUART WITH FIFO
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L2552IM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
XR16L2552IM |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details