Rochester Electronics Embedded - Embedded - Microprocessors - XPC860PZP80D4 XPC860PZP80D4

Description
Manufacturer: Motorola Win Source Part Number: 904044-XPC860PZP80D4 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 904044-XPC860PZP80D4 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XPC860PZP80D4 - 904044-XPC860PZP80D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC860PZP80D4
904044-XPC860PZP80D4
Embedded - Embedded - Microprocessors - XPC860PZP80D4 904044-XPC860PZP80D4
Manufacturer: Motorola Win Source Part Number: 904044-XPC860PZP80D4 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 904044-XPC860PZP80D4
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - XPC860PZP80D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC860PZP80D4
Embedded - Microprocessors XPC860PZP80D4
RISC MICROPROCESSOR, 32 BIT, POW

RISC MICROPROCESSOR, 32 BIT, POW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 904044-XPC860PZP80D4 XPC860PZP80D4
Product Name Embedded - Embedded - Microprocessors - XPC860PZP80D4 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Embedded - Microprocessors - DM860A-LTB - 810831-DM860A-LTB - Win Source Electronics
Specs
Data Bus 32-Bit
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details