Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ROCHESTER ELECTRONICS
XIO2001IZGU -- INTERFACE - SPECIALIZED
Rochester Electronics
Interface - Specialized
XIO2001IZGU
Description
IC INTERFACE SPECIALIZED 169BGA
Lingto Electronic Limited
Done
Datasheet
Description
IC INTERFACE SPECIALIZED 169BGA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
XIO2001IZGU
Interface - Specialized
XIO2001IZGU
IC INTERFACE SPECIALIZED 169BGA
IC INTERFACE SPECIALIZED 169BGA
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Interfaces
Product Number
XIO2001IZGU
Product Name
Interface - Specialized
Technology
PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
1899381P
Specs
Technology
RS485
Device Type
Transceiver; Transceiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Interface - Interface - Specialized - A89331GETSR
A89331GETSR
Specs
Features
RoHS
Package Type
QFN-28
View Details
2
suppliers
WAGO
Interface module
704-5013
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details
Nexperia B.V.
Analog Switches, Multiplexers, Demultiplexers
HEF4052BT,653
Specs
Supply Voltage
Other; 3V ~ 15V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2
suppliers