Rochester Electronics Logic - Logic - Gates and Inverters - XCV600E-7BG432C0773 XCV600E-7BG432C0773

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903975-XCV600E-7BG43 2C0773 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903975-XCV600E-7BG43 2C0773 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - XCV600E-7BG432C0773 - 903975-XCV600E-7BG432C0773 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XCV600E-7BG432C0773
903975-XCV600E-7BG432C0773
Logic - Logic - Gates and Inverters - XCV600E-7BG432C0773 903975-XCV600E-7BG432C0773
Manufacturer: Xilinx Inc. Win Source Part Number: 903975-XCV600E-7BG43 2C0773 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903975-XCV600E-7BG432C0773
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - XCV600E-7BG432C0773 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XCV600E-7BG432C0773
Logic - Gates and Inverters XCV600E-7BG432C0773
FPGA VIRTEX-E FAMILY 186.624K GA

FPGA VIRTEX-E FAMILY 186.624K GA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 903975-XCV600E-7BG432C0773 XCV600E-7BG432C0773
Product Name Logic - Logic - Gates and Inverters - XCV600E-7BG432C0773 Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11DM/C - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details