Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4085XLA-09BG432C XC4085XLA-09BG432C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903606-XC4085XLA-09B G432C Series: XC4000XLA/XV Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 432-LBGA Exposed Pad, Metal Package: Bulk Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903606-XC4085XLA-09B G432C Series: XC4000XLA/XV Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 432-LBGA Exposed Pad, Metal Package: Bulk Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4085XLA-09BG432C - 903606-XC4085XLA-09BG432C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4085XLA-09BG432C
903606-XC4085XLA-09BG432C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4085XLA-09BG432C 903606-XC4085XLA-09BG432C
Manufacturer: Xilinx Inc. Win Source Part Number: 903606-XC4085XLA-09B G432C Series: XC4000XLA/XV Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 432-LBGA Exposed Pad, Metal Package: Bulk Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903606-XC4085XLA-09BG432C
Series: XC4000XLA/XV
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 432-LBGA Exposed Pad, Metal
Package: Bulk
Package: 432-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 432-MBGA (40x40)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4085XLA-09BG432C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4085XLA-09BG432C
Embedded - FPGAs (Field Programmable Gate Array) XC4085XLA-09BG432C
FPGA, 3136 CLBS, 55000 GATES

FPGA, 3136 CLBS, 55000 GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903606-XC4085XLA-09BG432C XC4085XLA-09BG432C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4085XLA-09BG432C Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 432-MBGA (40x40)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details