Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG1156C XC3S5000-4FG1156C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939300-XC3S5000-4FG1 156C Series: Spartan®-3 Features: series Field Programmable Gate Array (FPGA) IC Package: Bulk Mounting: Surface Mount Number of I/O: 489 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939300-XC3S5000-4FG1 156C Series: Spartan®-3 Features: series Field Programmable Gate Array (FPGA) IC Package: Bulk Mounting: Surface Mount Number of I/O: 489 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG1156C - 939300-XC3S5000-4FG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG1156C
939300-XC3S5000-4FG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG1156C 939300-XC3S5000-4FG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 939300-XC3S5000-4FG1 156C Series: Spartan®-3 Features: series Field Programmable Gate Array (FPGA) IC Package: Bulk Mounting: Surface Mount Number of I/O: 489 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939300-XC3S5000-4FG1156C
Series: Spartan®-3
Features: series Field Programmable Gate Array (FPGA) IC
Package: Bulk
Mounting: Surface Mount
Number of I/O: 489
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG1156C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3S5000-4FG1156C
Embedded - FPGAs (Field Programmable Gate Array) XC3S5000-4FG1156C
FPGA, 8320 CLBS, 5000000 GATES

FPGA, 8320 CLBS, 5000000 GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939300-XC3S5000-4FG1156C XC3S5000-4FG1156C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG1156C Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details