Rochester Electronics Logic - Logic - Gates and Inverters - XC2V1000-5FF896C XC2V1000-5FF896C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903553-XC2V1000-5FF8 96C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903553-XC2V1000-5FF8 96C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - XC2V1000-5FF896C - 903553-XC2V1000-5FF896C - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XC2V1000-5FF896C
903553-XC2V1000-5FF896C
Logic - Logic - Gates and Inverters - XC2V1000-5FF896C 903553-XC2V1000-5FF896C
Manufacturer: Xilinx Inc. Win Source Part Number: 903553-XC2V1000-5FF8 96C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903553-XC2V1000-5FF896C
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 903553-XC2V1000-5FF896C
Product Name Logic - Logic - Gates and Inverters - XC2V1000-5FF896C
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
View Details
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB927QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
FPGAs (Field Programmable Gate Array) - 150-A1010B-1PLG44I-ND - DigiKey
Specs
Device Type FPGA
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details