XAM3358ZCE -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
XAM3358ZCE
Description
IC MPU SITARA 298NFBGA
-
Lingto Electronic Limited
Datasheet
Description
IC MPU SITARA 298NFBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
XAM3358ZCE |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARM® Cortex®-A8
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerPC
Package Type
Other; | 255
Clock Speed
350 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
|