Rochester Electronics PMIC - PMIC - Supervisors - X5163S8IZ X5163S8IZ

Description
Manufacturer: Intersil Win Source Part Number: 939167-X5163S8IZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 939167-X5163S8IZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5163S8IZ - 939167-X5163S8IZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5163S8IZ
939167-X5163S8IZ
PMIC - PMIC - Supervisors - X5163S8IZ 939167-X5163S8IZ
Manufacturer: Intersil Win Source Part Number: 939167-X5163S8IZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 939167-X5163S8IZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Supervisors - X5163S8IZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5163S8IZ
PMIC - Supervisors X5163S8IZ
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 939167-X5163S8IZ X5163S8IZ
Product Name PMIC - PMIC - Supervisors - X5163S8IZ PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details