Rochester Electronics Memory - EEPROM - X28C512JI-15T2 X28C512JI-15T2

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105053-X28C512JI-15 T2 Mounting: SMD (SMT) Frequency: 150 GHz Memory Size: 500 kB Access Time: 150 ns Number of Pins: 32 Categories: EEPROM Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105053-X28C512JI-15 T2 Mounting: SMD (SMT) Frequency: 150 GHz Memory Size: 500 kB Access Time: 150 ns Number of Pins: 32 Categories: EEPROM Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - X28C512JI-15T2 - 1105053-X28C512JI-15T2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28C512JI-15T2
1105053-X28C512JI-15T2
Memory - EEPROM - X28C512JI-15T2 1105053-X28C512JI-15T2
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105053-X28C512JI-15 T2 Mounting: SMD (SMT) Frequency: 150 GHz Memory Size: 500 kB Access Time: 150 ns Number of Pins: 32 Categories: EEPROM Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105053-X28C512JI-15T2
Mounting: SMD (SMT)
Frequency: 150 GHz
Memory Size: 500 kB
Access Time: 150 ns
Number of Pins: 32
Categories: EEPROM
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-X28C512JI-15T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28C512JI-15T2
Memory IC and Storage Component 774-X28C512JI-15T2
Product overview: X28C512JI-15T2 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C512JI-15T2 can be used for catalog matching and distributor lookup.

Product overview: X28C512JI-15T2 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C512JI-15T2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1105053-X28C512JI-15T2 774-X28C512JI-15T2
Product Name Memory - EEPROM - X28C512JI-15T2 Memory IC and Storage Component
Access Time 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - 16-3603-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details