Rochester Electronics Embedded - Embedded - Microprocessors - WPIXP2350ACT WPIXP2350ACT

Description
Manufacturer: Intel Win Source Part Number: 903302-WPIXP2350ACT Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 903302-WPIXP2350ACT Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - WPIXP2350ACT - 903302-WPIXP2350ACT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - WPIXP2350ACT
903302-WPIXP2350ACT
Embedded - Embedded - Microprocessors - WPIXP2350ACT 903302-WPIXP2350ACT
Manufacturer: Intel Win Source Part Number: 903302-WPIXP2350ACT Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 903302-WPIXP2350ACT
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - WPIXP2350ACT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
WPIXP2350ACT
Embedded - Microprocessors WPIXP2350ACT
WESTPORT NETWORK PROCESSOR

WESTPORT NETWORK PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 903302-WPIXP2350ACT WPIXP2350ACT
Product Name Embedded - Embedded - Microprocessors - WPIXP2350ACT Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , QUICC®
Package Type Other; 241 PGA
View Details