Rochester Electronics Embedded - Embedded - Microprocessors - WP81348M0818 WP81348M0818

Description
Manufacturer: Intel Win Source Part Number: 939027-WP81348M0818 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 939027-WP81348M0818 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - WP81348M0818 - 939027-WP81348M0818 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - WP81348M0818
939027-WP81348M0818
Embedded - Embedded - Microprocessors - WP81348M0818 939027-WP81348M0818
Manufacturer: Intel Win Source Part Number: 939027-WP81348M0818 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 939027-WP81348M0818
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - WP81348M0818 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
WP81348M0818
Embedded - Microprocessors WP81348M0818
INTEL 81348 I/OPROCESSOR

INTEL 81348 I/OPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 939027-WP81348M0818 WP81348M0818
Product Name Embedded - Embedded - Microprocessors - WP81348M0818 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Specs
Package Type Other; 520-FCBGA (21x21)
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details