Rochester Electronics Embedded - Embedded - Microprocessors - WP81341M0820 WP81341M0820

Description
Manufacturer: Intel Win Source Part Number: 846725-WP81341M0820 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 846725-WP81341M0820 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - WP81341M0820 - 846725-WP81341M0820 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - WP81341M0820
846725-WP81341M0820
Embedded - Embedded - Microprocessors - WP81341M0820 846725-WP81341M0820
Manufacturer: Intel Win Source Part Number: 846725-WP81341M0820 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 846725-WP81341M0820
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - WP81341M0820 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
WP81341M0820
Embedded - Microprocessors WP81341M0820
81341 I/O PROCESSOR, 800 MHZ

81341 I/O PROCESSOR, 800 MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 846725-WP81341M0820 WP81341M0820
Product Name Embedded - Embedded - Microprocessors - WP81341M0820 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - TS68020VR25 - Lingto Electronic Limited
Specs
Microprocessor Family 68k; 68000
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details