Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/V WM8786GEDS/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939020-WM8786GEDS/V Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 192k DSP, I²S 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939020-WM8786GEDS/V Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 192k DSP, I²S 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/V - 939020-WM8786GEDS/V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/V
939020-WM8786GEDS/V
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/V 939020-WM8786GEDS/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939020-WM8786GEDS/V Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 192k DSP, I²S 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 939020-WM8786GEDS/V
Operating Temperature Range: -40°C ~ 85°C
Features: ADC, Audio 24 b 192k DSP, I²S 20-SSOP
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 939020-WM8786GEDS/V
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/V
Package Type SOP; SSOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers