Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - W232-10XT W232-10XT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903133-W232-10XT Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-W232-10XT, 2156-W232-10XT-CYTR- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903133-W232-10XT Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-W232-10XT, 2156-W232-10XT-CYTR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - W232-10XT
903133-W232-10XT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - W232-10XT 903133-W232-10XT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903133-W232-10XT Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-W232-10XT, 2156-W232-10XT-CYTR- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 903133-W232-10XT
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-W232-10XT, 2156-W232-10XT-CYTR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - W232-10XT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
W232-10XT
Clock/Timing - Clock Buffers, Drivers W232-10XT
IC CLK ZERO DLAY BUFF 24TSSOP

IC CLK ZERO DLAY BUFF 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 903133-W232-10XT W232-10XT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - W232-10XT Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details