USBN9604SLBX-TI -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
USBN9604SLBX-TI
Description
USBN9604 USBN9604
-
Lingto Electronic Limited
Datasheet
Description
USBN9604 USBN9604
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
USBN9604SLBX-TI |
|
Product Name
|
Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details