Rochester Electronics Interface - Drivers, Receivers, Transceivers USB1T1105AMHX

Description
LINE TRANSCEIVER, 1 DRIVER, 3 RC
Datasheet
Description
LINE TRANSCEIVER, 1 DRIVER, 3 RC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
USB1T1105AMHX
Interface - Drivers, Receivers, Transceivers USB1T1105AMHX
LINE TRANSCEIVER, 1 DRIVER, 3 RC

LINE TRANSCEIVER, 1 DRIVER, 3 RC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number USB1T1105AMHX
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - 336-5394-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details