Rochester Electronics RF Switches - UPG2160T5K-E2-A UPG2160T5K-E2-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902258-UPG2160T5K-E2 -A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON Package: Bulk Package: 6-PowerXDFN Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 Other Part Number: 2156-UPG2160T5K-E2-A , 2156-UPG2160T5K-E2-A -RETR-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902258-UPG2160T5K-E2 -A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON Package: Bulk Package: 6-PowerXDFN Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 Other Part Number: 2156-UPG2160T5K-E2-A , 2156-UPG2160T5K-E2-A -RETR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2160T5K-E2-A - 902258-UPG2160T5K-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2160T5K-E2-A
902258-UPG2160T5K-E2-A
RF Switches - UPG2160T5K-E2-A 902258-UPG2160T5K-E2-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902258-UPG2160T5K-E2 -A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON Package: Bulk Package: 6-PowerXDFN Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 Other Part Number: 2156-UPG2160T5K-E2-A , 2156-UPG2160T5K-E2-A -RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902258-UPG2160T5K-E2-A
Operating Temperature Range: -45°C ~ 85°C
Features: RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON
Package: Bulk
Package: 6-PowerXDFN
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-TSSON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
Other Part Number: 2156-UPG2160T5K-E2-A, 2156-UPG2160T5K-E2-A-RETR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 902258-UPG2160T5K-E2-A
Product Name RF Switches - UPG2160T5K-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details