Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - UPD9280GM-UEU-A UPD9280GM-UEU-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938321-UPD9280GM-UEU -A Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938321-UPD9280GM-UEU -A Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - UPD9280GM-UEU-A - 938321-UPD9280GM-UEU-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - UPD9280GM-UEU-A
938321-UPD9280GM-UEU-A
Interface - Interface - Sensor and Detector Interfaces - UPD9280GM-UEU-A 938321-UPD9280GM-UEU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938321-UPD9280GM-UEU -A Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 938321-UPD9280GM-UEU-A
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Sensor and Detector Interfaces - UPD9280GM-UEU-A - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
UPD9280GM-UEU-A
Interface - Sensor and Detector Interfaces UPD9280GM-UEU-A
VIDEO IMAGE UPSCALER

VIDEO IMAGE UPSCALER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 938321-UPD9280GM-UEU-A UPD9280GM-UEU-A
Product Name Interface - Interface - Sensor and Detector Interfaces - UPD9280GM-UEU-A Interface - Sensor and Detector Interfaces
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers