UPD8834AD-A -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Rochester Electronics
Interface - Sensor and Detector Interfaces
UPD8834AD-A
Description
CCD LINEAR IMAGE SENSOR
-
Lingto Electronic Limited
Datasheet
Description
CCD LINEAR IMAGE SENSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
UPD8834AD-A |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Laser Driver
Features
RoHS
Data Rate
1.00E8 kbps
View Details
Allegro MicroSystems Inc.
Device Type
Receiver; Sensor Interface; Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details