UPD4711BGS-E1-A -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
UPD4711BGS-E1-A
Description
LINE DRIVER/RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE DRIVER/RECEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UPD4711BGS-E1-A |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
37000 to 43500 MHz
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
48-VFQFN Exposed Pad
View Details