Rochester Electronics Embedded - Embedded - Microprocessors - UPD30210GD-167-MBB UPD30210GD-167-MBB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938256-UPD30210GD-16 7-MBB Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938256-UPD30210GD-16 7-MBB Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - UPD30210GD-167-MBB - 938256-UPD30210GD-167-MBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - UPD30210GD-167-MBB
938256-UPD30210GD-167-MBB
Embedded - Embedded - Microprocessors - UPD30210GD-167-MBB 938256-UPD30210GD-167-MBB
Manufacturer: Renesas Electronics America Win Source Part Number: 938256-UPD30210GD-16 7-MBB Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 938256-UPD30210GD-167-MBB
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - UPD30210GD-167-MBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
UPD30210GD-167-MBB
Embedded - Microprocessors UPD30210GD-167-MBB
RISC MPU, 64-BIT, 167MHZ

RISC MPU, 64-BIT, 167MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 938256-UPD30210GD-167-MBB UPD30210GD-167-MBB
Product Name Embedded - Embedded - Microprocessors - UPD30210GD-167-MBB Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - AM3352BZCE30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details