Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38085P UCC38085P

Description
Manufacturer: Texas Instruments Win Source Part Number: 938083-UCC38085P Operating Temperature Range: 0°C ~ 70°C (TA) Features: Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.3V ~ 15V Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938083-UCC38085P Operating Temperature Range: 0°C ~ 70°C (TA) Features: Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.3V ~ 15V Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38085P - 938083-UCC38085P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38085P
938083-UCC38085P
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38085P 938083-UCC38085P
Manufacturer: Texas Instruments Win Source Part Number: 938083-UCC38085P Operating Temperature Range: 0°C ~ 70°C (TA) Features: Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.3V ~ 15V Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938083-UCC38085P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8.3V ~ 15V
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC38085P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC38085P
PMIC - AC DC Converters, Offline Switchers UCC38085P
IC OFFLINE SWITCH PUSH-PULL 8DIP

IC OFFLINE SWITCH PUSH-PULL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 938083-UCC38085P UCC38085P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38085P PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I - 1183124-ICE3A5065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 220 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD637AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers