MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD05-23B24R2

Description
Win Source Part Number: 1337846-LD05-23B24R2 Category: Power Supplies - Board Mount - AC DC Converters Series: 305RAC / LD-R2 Type: Enclosed Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 60 Power (Watts): 5 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 208mA Voltage - Output 1: 24V Efficiency: 81.5% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Base Product Number: LD05-23 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1337846-LD05-23B24R2 Category: Power Supplies - Board Mount - AC DC Converters Series: 305RAC / LD-R2 Type: Enclosed Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 60 Power (Watts): 5 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 208mA Voltage - Output 1: 24V Efficiency: 81.5% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Base Product Number: LD05-23 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1337846-LD05-23B24R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1337846-LD05-23B24R2
Power Supplies - Board Mount - AC DC Converters 1337846-LD05-23B24R2
Win Source Part Number: 1337846-LD05-23B24R2 Category: Power Supplies - Board Mount - AC DC Converters Series: 305RAC / LD-R2 Type: Enclosed Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 60 Power (Watts): 5 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 208mA Voltage - Output 1: 24V Efficiency: 81.5% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Base Product Number: LD05-23 Approval Agency: CB, CE, cURus

Win Source Part Number: 1337846-LD05-23B24R2
Category: Power Supplies - Board Mount - AC DC Converters
Series: 305RAC / LD-R2
Type: Enclosed
Package: Tray
Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 60
Power (Watts): 5 W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 208mA
Voltage - Output 1: 24V
Efficiency: 81.5%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Mornsun America, LLC
Base Product Number: LD05-23
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1337846-LD05-23B24R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1069839-LM200-10B15 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 210 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details