Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631D UCC28631D

Description
Manufacturer: Texas Instruments Win Source Part Number: 938069-UCC28631D Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938069-UCC28631D Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631D - 938069-UCC28631D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631D
938069-UCC28631D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631D 938069-UCC28631D
Manufacturer: Texas Instruments Win Source Part Number: 938069-UCC28631D Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938069-UCC28631D
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Supply Voltage: 8V ~ 20V
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28631D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28631D
PMIC - AC DC Converters, Offline Switchers UCC28631D
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 938069-UCC28631D UCC28631D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28631D PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details