Rochester Electronics PMIC - PMIC - Gate Drivers - UCC27524DGN UCC27524DGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 938059-UCC27524DGN Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938059-UCC27524DGN Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27524DGN - 938059-UCC27524DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27524DGN
938059-UCC27524DGN
PMIC - PMIC - Gate Drivers - UCC27524DGN 938059-UCC27524DGN
Manufacturer: Texas Instruments Win Source Part Number: 938059-UCC27524DGN Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938059-UCC27524DGN
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 938059-UCC27524DGN
Product Name PMIC - PMIC - Gate Drivers - UCC27524DGN
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53305-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557EB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Bulk; Bulk; Other
View Details
2 suppliers
Gate Drivers - 448-2ED2732S01GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Package Type 10-VFDFN Exposed Pad
Packing Method Tape Reel
View Details
2 suppliers