Rochester Electronics PMIC - PMIC - Gate Drivers - UCC27200ADRCR UCC27200ADRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901704-UCC27200ADRCR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 9-VSON (3x3) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901704-UCC27200ADRCR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 9-VSON (3x3) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27200ADRCR - 901704-UCC27200ADRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27200ADRCR
901704-UCC27200ADRCR
PMIC - PMIC - Gate Drivers - UCC27200ADRCR 901704-UCC27200ADRCR
Manufacturer: Texas Instruments Win Source Part Number: 901704-UCC27200ADRCR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 9-VSON (3x3) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901704-UCC27200ADRCR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 9-VSON (3x3)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 901704-UCC27200ADRCR
Product Name PMIC - PMIC - Gate Drivers - UCC27200ADRCR
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330B-B00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
LED Drivers - A6277ELWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-2EDS8165HXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers