The UCC2580D-4 is a PWM controller designed for implementing active clamp/reset and synchronous rectifier switching converter topologies. It features an auxiliary switch activation that complements the main power switch, with programmable deadtime for efficient operation. The device operates with a voltage mode control and includes feedforward operation, allowing for programmable limits on transformer volt-second product and PWM duty cycle. This controller supports high current gate driving for both main and auxiliary outputs, with a startup supply current of 100 µA and operational current of 1.5 mA. It incorporates multiple protection features, including latched shutdown and soft restart capabilities. The UCC2580D-4 is specified for operation in the temperature range of -40°C to 85°C and is available in a 16-pin SOIC package. Engineers considering this product should note its ability to reduce voltage stresses on switches and minimize switching losses, making it suitable for applications requiring efficient power conversion.
IC OFFLINE SW MULT TOP 16SOIC
IC OFFLINE SW MULT TOP 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | UCC2580D-4 |
| Product Name | PMIC - AC DC Converters, Offline Switchers |