Win Source Part Number: 1070018-LM35-20B15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LM35-20Bxx (35W)
Type: Enclosed
Features: Adjustable Output, Standby Output, Universal Input
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 1
Power (Watts): 36W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Current - Output 1: 2.4 A
Mfr: Mornsun America, LLC
Other Names: 2725-LM35-20B15
Base Product Number: LM35-20
Approval Agency: CB, CCC, CE, cURus
Standard Number: 60335-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1070018-LM35-20B15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |