UC494AJ/B -- EMBEDDED - MICROCONTROLLERS - APPLICATION SPECIFIC
Rochester Electronics
Embedded - Microcontrollers - Application Specific
UC494AJ/B
Description
PWM CONTROLLER
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
PWM CONTROLLER
Datasheet
Suppliers
Embedded - Microcontrollers - Application Specific
UC494AJ/B
Supplier's Site
Datasheet
Application Specific Microcontrollers
UC494AJ/B
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UC494AJ/B |
UC494AJ/B |
|
Product Name
|
Embedded - Microcontrollers - Application Specific |
Application Specific Microcontrollers |
|
Life Cycle Stage
|
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
15 MHz
View Details
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
25 MHz
View Details
2 suppliers
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
8 KB
View Details
2 suppliers
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details