Rochester Electronics PMIC - PMIC - Power Management - Specialized - UC2901Q UC2901Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 938022-UC2901Q Operating Temperature Range: -40°C ~ 85°C Features: Feedback Generator PMIC 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938022-UC2901Q Operating Temperature Range: -40°C ~ 85°C Features: Feedback Generator PMIC 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2901Q - 938022-UC2901Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2901Q
938022-UC2901Q
PMIC - PMIC - Power Management - Specialized - UC2901Q 938022-UC2901Q
Manufacturer: Texas Instruments Win Source Part Number: 938022-UC2901Q Operating Temperature Range: -40°C ~ 85°C Features: Feedback Generator PMIC 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938022-UC2901Q
Operating Temperature Range: -40°C ~ 85°C
Features: Feedback Generator PMIC 20-PLCC (9x9)
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 46
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 938022-UC2901Q
Product Name PMIC - PMIC - Power Management - Specialized - UC2901Q
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products