Manufacturer: Texas Instruments
Win Source Part Number: 901665-UC2525BDW/811
Series: *
Features: RF Modulator IC
Package: Bulk
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 901665-UC2525BDW/81132 |
| Product Name | RF Modulators - UC2525BDW/81132 |