Rochester Electronics PMIC - Lighting, Ballast Controllers UBA2016AP/1112

Description
IC LAMP DVR FLUORES 600V 20-DIP
Datasheet
Description
IC LAMP DVR FLUORES 600V 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Lighting, Ballast Controllers - UBA2016AP/1112 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UBA2016AP/1112
PMIC - Lighting, Ballast Controllers UBA2016AP/1112
IC LAMP DVR FLUORES 600V 20-DIP

IC LAMP DVR FLUORES 600V 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Lighting Controls
Product Number UBA2016AP/1112
Product Name PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
DMX Driver XLR3 & RJ45, 12-24VDC 4A - LC-OL-DMX-PX01 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
Standard AC Switch - 4803GLI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details