Hubbell Incorporated Standard AC Switch RS115ILLA

Description
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
Datasheet
Description
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - RS115ILLA - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
RS115ILLA
Standard AC Switch RS115ILLA
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
  • TOGGLE, ILLUMINATED TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • TRADESELECT[R] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RS115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS115ILLA
Product Name Standard AC Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details