Manufacturer: Texas Instruments
Win Source Part Number: 937902-TVP5158IPNPRQ
Series: Automotive, AEC-Q100
Features: NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)
Package: 128-TQFP Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: TVP5158
Categories: Integrated Circuits (ICs)
Case / Package: 128-HTQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 937902-TVP5158IPNPRQ1 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNPRQ1 |
| Package Type | QFP; TQFP; 128-HTQFP (14x14) |