Manufacturer: Texas Instruments
Win Source Part Number: 901547-TVP5150PBSR
Features: Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Package: Bulk
Package: 32-TQFP
Mounting: Surface Mount
Family Name: TVP5150
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 901547-TVP5150PBSR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TVP5150PBSR |
| Package Type | QFP; TQFP; 32-TQFP (5x5) |