Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - TS5V522CDBQR TS5V522CDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937627-TS5V522CDBQR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC Channel 24-SSOP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937627-TS5V522CDBQR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC Channel 24-SSOP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5V522CDBQR - 937627-TS5V522CDBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5V522CDBQR
937627-TS5V522CDBQR
Interface - Interface - Analog Switches - Special Purpose - TS5V522CDBQR 937627-TS5V522CDBQR
Manufacturer: Texas Instruments Win Source Part Number: 937627-TS5V522CDBQR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC Channel 24-SSOP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937627-TS5V522CDBQR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC Channel 24-SSOP
Package: Bulk
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 937627-TS5V522CDBQR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5V522CDBQR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-F-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details