Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZTR TS5A23166YZTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901222-TS5A23166YZTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-UFBGA, DSBGA Mounting: Surface Mount Family Name: TS5A23166 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901222-TS5A23166YZTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-UFBGA, DSBGA Mounting: Surface Mount Family Name: TS5A23166 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZTR - 901222-TS5A23166YZTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZTR
901222-TS5A23166YZTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZTR 901222-TS5A23166YZTR
Manufacturer: Texas Instruments Win Source Part Number: 901222-TS5A23166YZTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-UFBGA, DSBGA Mounting: Surface Mount Family Name: TS5A23166 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901222-TS5A23166YZTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 8-UFBGA, DSBGA
Mounting: Surface Mount
Family Name: TS5A23166
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 901222-TS5A23166YZTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZTR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details