Rochester Electronics Interface - Drivers, Receivers, Transceivers TRSF3222EIPW

Description
IC TRANSCEIVER FULL 2/2 20TSSOP
Description
IC TRANSCEIVER FULL 2/2 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3222EIPW is a multichannel RS-232 line driver and receiver designed for operation with a supply voltage ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device includes ±15-kV ESD protection for enhanced reliability in various applications, meeting TIA/EIA-232-F and ITU v.28 standards. This component can be powered down to reduce current consumption to a typical 1 OºA, while still keeping the receivers active. The TRSF3222EIPW requires four external capacitors (0.1 OºF each) for operation. It is suitable for use in industrial PCs, wired networking, data centers, notebooks, and handheld devices. The product is available in a TSSOP package, making it compact for integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TRSF3222EIPW is a multichannel RS-232 line driver and receiver designed for operation with a supply voltage ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device includes ±15-kV ESD protection for enhanced reliability in various applications, meeting TIA/EIA-232-F and ITU v.28 standards. This component can be powered down to reduce current consumption to a typical 1 OºA, while still keeping the receivers active. The TRSF3222EIPW requires four external capacitors (0.1 OºF each) for operation. It is suitable for use in industrial PCs, wired networking, data centers, notebooks, and handheld devices. The product is available in a TSSOP package, making it compact for integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TRSF3222EIPW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TRSF3222EIPW
Interface - Drivers, Receivers, Transceivers TRSF3222EIPW
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TRSF3222EIPW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CY8C4128LQI-BL483-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details