Rochester Electronics Interface - Drivers, Receivers, Transceivers TRS3221IPW

Description
IC TRANSCEIVER FULL 1/1 16TSSOP
Datasheet
Description
IC TRANSCEIVER FULL 1/1 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TRS3221IPW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TRS3221IPW
Interface - Drivers, Receivers, Transceivers TRS3221IPW
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TRS3221IPW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI3050-KT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details