Rochester Electronics Power Supplies Board Mount DCDC Converters - TPSM82480MOPT TPSM82480MOPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937464-TPSM82480MOPT Series: TPS Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - - 6A 2.4V - 5.5V Input Package: Bulk Package: 24-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 24-QFM (7.9x3.6) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937464-TPSM82480MOPT Series: TPS Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - - 6A 2.4V - 5.5V Input Package: Bulk Package: 24-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 24-QFM (7.9x3.6) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPSM82480MOPT - 937464-TPSM82480MOPT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM82480MOPT
937464-TPSM82480MOPT
Power Supplies Board Mount DCDC Converters - TPSM82480MOPT 937464-TPSM82480MOPT
Manufacturer: Texas Instruments Win Source Part Number: 937464-TPSM82480MOPT Series: TPS Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - - 6A 2.4V - 5.5V Input Package: Bulk Package: 24-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 24-QFM (7.9x3.6) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937464-TPSM82480MOPT
Series: TPS
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V - - - 6A 2.4V - 5.5V Input
Package: Bulk
Package: 24-SMD Module
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Case / Package: 24-QFM (7.9x3.6)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 937464-TPSM82480MOPT
Product Name Power Supplies Board Mount DCDC Converters - TPSM82480MOPT
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227673 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details