Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - TPS9103PWR TPS9103PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901012-TPS9103PWR Operating Temperature Range: -25°C ~ 85°C Features: Power Supply Controller Power Supply Controller 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901012-TPS9103PWR Operating Temperature Range: -25°C ~ 85°C Features: Power Supply Controller Power Supply Controller 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TPS9103PWR - 901012-TPS9103PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TPS9103PWR
901012-TPS9103PWR
PMIC - PMIC - Power Supply Controllers, Monitors - TPS9103PWR 901012-TPS9103PWR
Manufacturer: Texas Instruments Win Source Part Number: 901012-TPS9103PWR Operating Temperature Range: -25°C ~ 85°C Features: Power Supply Controller Power Supply Controller 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901012-TPS9103PWR
Operating Temperature Range: -25°C ~ 85°C
Features: Power Supply Controller Power Supply Controller 20-TSSOP
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 901012-TPS9103PWR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TPS9103PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers