Rochester Electronics Power Supplies Board Mount DCDC Converters - TPS826716SIPR TPS826716SIPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937415-TPS826716SIPR Series: MicroSip™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 1.6V - - - 600mA 2.3V - 4.8V Input Package: Bulk Package: 8-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 8-uSIP (2.9x2.3) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937415-TPS826716SIPR Series: MicroSip™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 1.6V - - - 600mA 2.3V - 4.8V Input Package: Bulk Package: 8-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 8-uSIP (2.9x2.3) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS826716SIPR
937415-TPS826716SIPR
Power Supplies Board Mount DCDC Converters - TPS826716SIPR 937415-TPS826716SIPR
Manufacturer: Texas Instruments Win Source Part Number: 937415-TPS826716SIPR Series: MicroSip™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 1.6V - - - 600mA 2.3V - 4.8V Input Package: Bulk Package: 8-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 8-uSIP (2.9x2.3) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937415-TPS826716SIPR
Series: MicroSip™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 1.6V - - - 600mA 2.3V - 4.8V Input
Package: Bulk
Package: 8-SMD Module
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Case / Package: 8-uSIP (2.9x2.3)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 937415-TPS826716SIPR
Product Name Power Supplies Board Mount DCDC Converters - TPS826716SIPR
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers