Rochester Electronics Power Supplies Board Mount DCDC Converters - TPS82140SILT TPS82140SILT

Description
Manufacturer: Texas Instruments Win Source Part Number: 901011-TPS82140SILT Series: MicroSip™ Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 6V - - - 2A 3V - 17V Input Package: Bulk Package: 8-LDFN Exposed Pad, Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 8-uSIP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901011-TPS82140SILT Series: MicroSip™ Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 6V - - - 2A 3V - 17V Input Package: Bulk Package: 8-LDFN Exposed Pad, Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 8-uSIP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82140SILT - 901011-TPS82140SILT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82140SILT
901011-TPS82140SILT
Power Supplies Board Mount DCDC Converters - TPS82140SILT 901011-TPS82140SILT
Manufacturer: Texas Instruments Win Source Part Number: 901011-TPS82140SILT Series: MicroSip™ Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 6V - - - 2A 3V - 17V Input Package: Bulk Package: 8-LDFN Exposed Pad, Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Case / Package: 8-uSIP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901011-TPS82140SILT
Series: MicroSip™
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 6V - - - 2A 3V - 17V Input
Package: Bulk
Package: 8-LDFN Exposed Pad, Module
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Case / Package: 8-uSIP
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 901011-TPS82140SILT
Product Name Power Supplies Board Mount DCDC Converters - TPS82140SILT
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details